5o.com Coaxial Circulator 5o1056560

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulators for RF power amplifier protection in the 130 to 900 MHz range, with a 56×56×15 mm enclosure and 50 Ω impedance, available with N or SMA female or male connectors. Insertion loss ranges from 0.3 to 0.7 dB, isolation from 15 to 23 dB, and VSWR from 1.2 to 1.5. Operating temperature spans -30 to +70 °C for most variants, with storage temperature from -55 to +125 °C. Rated for 300 W forward and reverse power.

Datasheet Summary
Powered by GS/AI

Coaxial circulators for RF power amplifier protection in the 130 to 900 MHz range, with a 56×56×15 mm enclosure and 50 Ω impedance, available with N or SMA female or male connectors. Insertion loss ranges from 0.3 to 0.7 dB, isolation from 15 to 23 dB, and VSWR from 1.2 to 1.5. Operating temperature spans -30 to +70 °C for most variants, with storage temperature from -55 to +125 °C. Rated for 300 W forward and reverse power.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1056560 - 5o.com
Guangdong, China
Coaxial Circulator
5o1056560
Coaxial Circulator 5o1056560
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1056560
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o02101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o13261804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0035380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0160605 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details