5o.com Waveguide Circulator 5o1660600

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1660600 series comprises waveguide circulators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates within a specified 0.5GHz to 1.8GHz band between 7.0GHz and 9.0GHz, features a WR112 (BJ84) connector, and maintains a 50Ω impedance. All models share a 60×60×48mm dimensional footprint, 100W forward and reverse power handling, and an operating temperature range of -40℃ to +85℃. Isolation ranges from 20dB to 25dB, insertion loss from 0.25dB to 0.4dB, and VSWR is capped at 1.25. The units require precise mating with matching waveguide flanges and are covered by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o1660600 series comprises waveguide circulators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates within a specified 0.5GHz to 1.8GHz band between 7.0GHz and 9.0GHz, features a WR112 (BJ84) connector, and maintains a 50Ω impedance. All models share a 60×60×48mm dimensional footprint, 100W forward and reverse power handling, and an operating temperature range of -40℃ to +85℃. Isolation ranges from 20dB to 25dB, insertion loss from 0.25dB to 0.4dB, and VSWR is capped at 1.25. The units require precise mating with matching waveguide flanges and are covered by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1660600 - 5o.com
Guangdong, China
Waveguide Circulator
5o1660600
Waveguide Circulator 5o1660600
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1660600
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0160605 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0034340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o1250310 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1350280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details