5o.com Waveguide Circulator 5o1622250

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1622250 is a waveguide circulator designed for RF power amplifier protection in applications including satellite, mobile, and military communications. It operates over the frequency range of 26.5 to 40.0 GHz with a maximum insertion loss of 0.45 dB, minimum isolation of 16 dB, and maximum VSWR of 1.4. The device features a WR28 (BJ320) connector, 50 Ω impedance, and physical dimensions of 22.5 × 25 × 25.9 mm. It handles 25 W forward and reverse power, operates from -40 to +85 °C, and is stored between -55 and +125 °C. Installation requires proper flange mating and clean, evenly tightened connections to prevent RF leakage.

Datasheet Summary
Powered by GS/AI

The 5o1622250 is a waveguide circulator designed for RF power amplifier protection in applications including satellite, mobile, and military communications. It operates over the frequency range of 26.5 to 40.0 GHz with a maximum insertion loss of 0.45 dB, minimum isolation of 16 dB, and maximum VSWR of 1.4. The device features a WR28 (BJ320) connector, 50 Ω impedance, and physical dimensions of 22.5 × 25 × 25.9 mm. It handles 25 W forward and reverse power, operates from -40 to +85 °C, and is stored between -55 and +125 °C. Installation requires proper flange mating and clean, evenly tightened connections to prevent RF leakage.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1622250 - 5o.com
Guangdong, China
Waveguide Circulator
5o1622250
Waveguide Circulator 5o1622250
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1622250
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1034340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o13101490 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o0217161 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details