5o.com Dual Junction Coaxial Circulator 5o13101490

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator for RF power amplifier protection in communications and military applications, operating from 1.35 to 2.7 GHz with 36 dB isolation, 1.3 dB insertion loss, and 1.0 VSWR. Available with SMA female or N female connectors, mounted in a 101.6 × 49.5 × 19 mm housing with 50 Ω impedance. Supports 100 W forward and reverse power handling, with operating temperature range of 0 to +70 °C and storage temperature range of -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator for RF power amplifier protection in communications and military applications, operating from 1.35 to 2.7 GHz with 36 dB isolation, 1.3 dB insertion loss, and 1.0 VSWR. Available with SMA female or N female connectors, mounted in a 101.6 × 49.5 × 19 mm housing with 50 Ω impedance. Supports 100 W forward and reverse power handling, with operating temperature range of 0 to +70 °C and storage temperature range of -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13101490 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13101490
Dual Junction Coaxial Circulator 5o13101490
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13101490
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1250311 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o118150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1013183 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.6 :1
View Details
Microstrip Isolator - 5o05780 - 5o.com
Specs
Component Type Isolator
Operating Frequency 7.00 to 12.00 GHz
VSWR 1.25 :1
View Details