5o.com Dual Junction Coaxial Circulator 5o13112560

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3-port dual junction coaxial circulator designed for RF power amplifier protection in digital, satellite, mobile, medical, security, military, and space applications, with a 50Ω impedance and physical dimensions of 112×56×15mm. It supports forward and reverse power handling of 300W, operates over frequencies from 130MHz to 900MHz depending on variant, and uses SMA or N-type connectors. Operating temperature ranges from -55°C to +125°C for storage and -30°C to +70°C for operation, with VSWR up to 1.4 and insertion loss up to 1.4dB. Isolation ranges from 32dB to 46dB across variants.

Datasheet Summary
Powered by GS/AI

A 3-port dual junction coaxial circulator designed for RF power amplifier protection in digital, satellite, mobile, medical, security, military, and space applications, with a 50Ω impedance and physical dimensions of 112×56×15mm. It supports forward and reverse power handling of 300W, operates over frequencies from 130MHz to 900MHz depending on variant, and uses SMA or N-type connectors. Operating temperature ranges from -55°C to +125°C for storage and -30°C to +70°C for operation, with VSWR up to 1.4 and insertion loss up to 1.4dB. Isolation ranges from 32dB to 46dB across variants.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13112560 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13112560
Dual Junction Coaxial Circulator 5o13112560
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13112560
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0116211 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.45 :1
View Details
Coaxial Circulator - 5o1056560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.89 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0112200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1172720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details