5o.com Dual Junction Drop in Isolator 5o0217161

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0217161 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, military, and space applications. It operates from 8.0 to 12.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and an insertion loss of 1.0 dB. The device features 50 Ω impedance, handles 30 W forward power and 5 W reverse power, and operates within a temperature range of -55 to +85℃. It is mounted in a package measuring 17.6 × 16.5 × 7.5 mm with TAB connectors. The product includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o0217161 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, military, and space applications. It operates from 8.0 to 12.0 GHz with a minimum isolation of 36 dB, a maximum VSWR of 1.3, and an insertion loss of 1.0 dB. The device features 50 Ω impedance, handles 30 W forward power and 5 W reverse power, and operates within a temperature range of -55 to +85℃. It is mounted in a package measuring 17.6 × 16.5 × 7.5 mm with TAB connectors. The product includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0217161 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0217161
Dual Junction Drop in Isolator 5o0217161
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0217161
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o02120750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Waveguide Circulator - 5o1644440 - 5o.com
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1113184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Drop in Circulator - 5o121125604 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details