5o.com Coaxial Circulator 5o1034340

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1034340 series is a coaxial circulator designed for RF power amplifier protection in digital, satellite, mobile, military, and commercial applications. It operates across frequencies from 700 MHz to 1850 MHz, with insertion loss ranging from 0.25 dB to 0.6 dB and isolation between 16 dB and 23 dB. All variants feature 50 Ω impedance and support forward and reverse power handling of 100 W. Connector options include SMA (male/female) and N (male/female). The device measures 34 mm × 34 mm × 22 mm and operates within temperature ranges of -40 °C to +85 °C for high-performance models, or -30 °C to +70 °C for standard versions. Storage temperature spans -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1034340 series is a coaxial circulator designed for RF power amplifier protection in digital, satellite, mobile, military, and commercial applications. It operates across frequencies from 700 MHz to 1850 MHz, with insertion loss ranging from 0.25 dB to 0.6 dB and isolation between 16 dB and 23 dB. All variants feature 50 Ω impedance and support forward and reverse power handling of 100 W. Connector options include SMA (male/female) and N (male/female). The device measures 34 mm × 34 mm × 22 mm and operates within temperature ranges of -40 °C to +85 °C for high-performance models, or -30 °C to +70 °C for standard versions. Storage temperature spans -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1034340 - 5o.com
Guangdong, China
Coaxial Circulator
5o1034340
Coaxial Circulator 5o1034340
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1034340
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1368340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0648930 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13392804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0112200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details