5o.com Surface Mount Circulator 5o14120

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulators covering 703 MHz to 10 GHz are designed for RF power amplifier protection in communications, military, and commercial applications. They feature a 50 Ω impedance, 12.7 mm diameter by 8 mm height, and handle 30 W forward and reverse power with operating temperatures from -40 °C to +85 °C. Insertion loss ranges from 0.3 dB to 0.7 dB, isolation from 15 dB to 23 dB, and VSWR from 1.2 to 1.5 across frequency bands. All variants use SMT packaging and support reflow soldering up to 260 °C.

Datasheet Summary
Powered by GS/AI

Surface mount circulators covering 703 MHz to 10 GHz are designed for RF power amplifier protection in communications, military, and commercial applications. They feature a 50 Ω impedance, 12.7 mm diameter by 8 mm height, and handle 30 W forward and reverse power with operating temperatures from -40 °C to +85 °C. Insertion loss ranges from 0.3 dB to 0.7 dB, isolation from 15 dB to 23 dB, and VSWR from 1.2 to 1.5 across frequency bands. All variants use SMT packaging and support reflow soldering up to 260 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Circulator - 5o14120 - 5o.com
Guangdong, China
Surface Mount Circulator
5o14120
Surface Mount Circulator 5o14120
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o14120
Product Name Surface Mount Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1140400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Waveguide Isolator - 5o0619380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0120200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1160605 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.23 to 0.40 GHz
VSWR 0.8000 :1
View Details