5o.com Drop in Circulator 5o1135380

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1135380 series consists of drop-in circulators designed for RF power amplifier protection in communication, medical, and military applications. Each variant operates within a specific frequency band from 220 MHz to 1700 MHz and features a TAB connector, 50Ω impedance, and a compact 35×38×11 mm package. Classified specifications across the series include isolation ranging from 15 to 30 dB, VSWR up to 1.45, and insertion loss from 0.2 to 0.65 dB. The devices support 300 W forward and reverse power handling, with operating temperatures from -40 °C to +85 °C. The packaging and mounting style are consistent across all variants, with use of stainless steel or brass screws recommended for installation.

Datasheet Summary
Powered by GS/AI

The 5o1135380 series consists of drop-in circulators designed for RF power amplifier protection in communication, medical, and military applications. Each variant operates within a specific frequency band from 220 MHz to 1700 MHz and features a TAB connector, 50Ω impedance, and a compact 35×38×11 mm package. Classified specifications across the series include isolation ranging from 15 to 30 dB, VSWR up to 1.45, and insertion loss from 0.2 to 0.65 dB. The devices support 300 W forward and reverse power handling, with operating temperatures from -40 °C to +85 °C. The packaging and mounting style are consistent across all variants, with use of stainless steel or brass screws recommended for installation.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1135380 - 5o.com
Guangdong, China
Drop in Circulator
5o1135380
Drop in Circulator 5o1135380
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1135380
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0153560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o0250310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o121206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Microstrip Isolator - 5o05781 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.35 :1
View Details