5o.com Waveguide Circulator 5o1622251

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 26.0 to 40.0 GHz for RF power amplifier protection in communication, military, and aerospace applications, housed in a 22.5×25×25.9 mm package with WR28 (BJ320) connectors, 50 Ω impedance, 80 W forward and reverse power handling, and operating temperature range of -40 to +85°C.

Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 26.0 to 40.0 GHz for RF power amplifier protection in communication, military, and aerospace applications, housed in a 22.5×25×25.9 mm package with WR28 (BJ320) connectors, 50 Ω impedance, 80 W forward and reverse power handling, and operating temperature range of -40 to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1622251 - 5o.com
Guangdong, China
Waveguide Circulator
5o1622251
Waveguide Circulator 5o1622251
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1622251
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o121014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Isolator - 5o0242220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1056560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.89 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o12171624 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details