5o.com Dual Junction Coaxial Circulator 5o1326182

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator designed for RF power amplifier protection in applications including satellite and mobile communications, operating from 12.0 to 18.0 GHz. Features 36 dB isolation at 1-3, 18 dB at 2-1, 1.3 maximum VSWR, and insertion loss of 0.5 dB at 1-2 and 1.0 dB at 2-3. Supports 60 W forward and reverse power, with SMA connectors (male at Port 1, female at other ports). Operates from -55 °C to +85 °C and measures 26 × 18 × 13.8 mm. Impedance is 50 Ω. Storage temperature range extends to -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator designed for RF power amplifier protection in applications including satellite and mobile communications, operating from 12.0 to 18.0 GHz. Features 36 dB isolation at 1-3, 18 dB at 2-1, 1.3 maximum VSWR, and insertion loss of 0.5 dB at 1-2 and 1.0 dB at 2-3. Supports 60 W forward and reverse power, with SMA connectors (male at Port 1, female at other ports). Operates from -55 °C to +85 °C and measures 26 × 18 × 13.8 mm. Impedance is 50 Ω. Storage temperature range extends to -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o1326182
Dual Junction Coaxial Circulator 5o1326182
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1326182
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0116210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Drop in Isolator - 5o0130380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details
Coaxial Isolator - 5o0062361 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 8.00 GHz
VSWR 1.6 :1
View Details