5o.com Dual Junction Coaxial Circulator 5o13964804

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o13964804 series comprises 4-port dual junction coaxial circulators designed for RF power amplifier protection in communications, medical, military, and space applications. The devices operate across frequency ranges from 300 MHz to 1300 MHz, with insertion loss up to 1.2 dB and isolation minima of 32 to 50 dB depending on the band. They feature 50 Ω impedance, N or SMA female connectors, and can handle 400 W forward and reverse power. The physical dimensions are 96 × 48 × 24 mm, with an operating temperature range of -30 °C to +70 °C and a storage temperature range of -55 °C to +125 °C. The series supports standard warranty and allows connector selection per requirement.

Datasheet Summary
Powered by GS/AI

The 5o13964804 series comprises 4-port dual junction coaxial circulators designed for RF power amplifier protection in communications, medical, military, and space applications. The devices operate across frequency ranges from 300 MHz to 1300 MHz, with insertion loss up to 1.2 dB and isolation minima of 32 to 50 dB depending on the band. They feature 50 Ω impedance, N or SMA female connectors, and can handle 400 W forward and reverse power. The physical dimensions are 96 × 48 × 24 mm, with an operating temperature range of -30 °C to +70 °C and a storage temperature range of -55 °C to +125 °C. The series supports standard warranty and allows connector selection per requirement.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13964804 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13964804
Dual Junction Coaxial Circulator 5o13964804
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13964804
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0119190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0156630 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0116210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Dual Junction Coaxial Isolator - 5o0396480 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.30 GHz
VSWR 1.15 :1
View Details