5o.com Waveguide Isolator 5o0630601

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolators in the 5o0630601 series operate from 22.0 to 33.0 GHz and provide a minimum isolation of 20 dB, a maximum VSWR of 1.25, and insertion loss up to 0.4 dB, with WR34 (BJ260) connectors. They are housed in a 30×60×22.4 mm package, handle 60 W forward and 3 W reverse power, and operate from -40 to +70°C with storage from -55 to +125°C. The impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

Waveguide isolators in the 5o0630601 series operate from 22.0 to 33.0 GHz and provide a minimum isolation of 20 dB, a maximum VSWR of 1.25, and insertion loss up to 0.4 dB, with WR34 (BJ260) connectors. They are housed in a 30×60×22.4 mm package, handle 60 W forward and 3 W reverse power, and operate from -40 to +70°C with storage from -55 to +125°C. The impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0630601 - 5o.com
Guangdong, China
Waveguide Isolator
5o0630601
Waveguide Isolator 5o0630601
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0630601
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0034340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0160755 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0125280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0150491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details