5o.com Microstrip Isolator 5o0514160

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator for RF power amplifier protection in communication, medical, and military applications, operating from 2.7 to 4.9 GHz with 50 Ω impedance. Packaged in a 14×16×5 mm microstrip form factor, it handles 15 W forward and 5 W reverse power, with an operating temperature range of −55 to +85°C and storage from −55 to +125°C. Insertion loss ranges up to 0.8 dB and isolation up to 20 dB, depending on frequency band. Installed via gold wire bonding; sensitive to external magnetic fields.

Datasheet Summary
Powered by GS/AI

Microstrip isolator for RF power amplifier protection in communication, medical, and military applications, operating from 2.7 to 4.9 GHz with 50 Ω impedance. Packaged in a 14×16×5 mm microstrip form factor, it handles 15 W forward and 5 W reverse power, with an operating temperature range of −55 to +85°C and storage from −55 to +125°C. Insertion loss ranges up to 0.8 dB and isolation up to 20 dB, depending on frequency band. Installed via gold wire bonding; sensitive to external magnetic fields.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o0514160 - 5o.com
Guangdong, China
Microstrip Isolator
5o0514160
Microstrip Isolator 5o0514160
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0514160
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1628300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Isolator - 5o03101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Drop in Circulator - 5o1172720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
Waveguide Circulator - 5o1622300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details