5o.com Drop in Circulator 5o1112121

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1112121 series is a drop-in circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It is housed in a 12.7×12.7×8 mm package with a 50Ω impedance and operates over the frequency range of 703 MHz to 10 GHz. Each variant offers a minimum isolation of 15 dB to 23 dB, a maximum VSWR of 1.5, and an insertion loss between 0.3 dB and 0.7 dB, with a TAB connector type. The device supports a forward and reverse power rating of 60 W and operates reliably between -40°C and +85°C, with storage temperatures from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o1112121 series is a drop-in circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It is housed in a 12.7×12.7×8 mm package with a 50Ω impedance and operates over the frequency range of 703 MHz to 10 GHz. Each variant offers a minimum isolation of 15 dB to 23 dB, a maximum VSWR of 1.5, and an insertion loss between 0.3 dB and 0.7 dB, with a TAB connector type. The device supports a forward and reverse power rating of 60 W and operates reliably between -40°C and +85°C, with storage temperatures from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1112121 - 5o.com
Guangdong, China
Drop in Circulator
5o1112121
Drop in Circulator 5o1112121
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1112121
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0112121 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 6.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0062361 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 8.00 GHz
VSWR 1.6 :1
View Details
Coaxial Isolator - 5o0056560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details