5o.com Waveguide Isolator 5o0648760

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 7.0 to 10.0 GHz for RF power amplifier protection in communication, medical, military, and space applications, housed in a 48.00 × 76.00 × 36.00 mm enclosure with WR112 (BJ84) connectors. It supports 50 Ω impedance, handles 100 W forward and 30 W reverse power, operates from -40 ⁰C to +85 ⁰C, and stores from -55 ⁰C to +125 ⁰C. Isolation ranges from 20 to 25 dB, insertion loss from 0.25 to 0.4 dB, and VSWR is at most 1.25.

Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 7.0 to 10.0 GHz for RF power amplifier protection in communication, medical, military, and space applications, housed in a 48.00 × 76.00 × 36.00 mm enclosure with WR112 (BJ84) connectors. It supports 50 Ω impedance, handles 100 W forward and 30 W reverse power, operates from -40 ⁰C to +85 ⁰C, and stores from -55 ⁰C to +125 ⁰C. Isolation ranges from 20 to 25 dB, insertion loss from 0.25 to 0.4 dB, and VSWR is at most 1.25.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0648760 - 5o.com
Guangdong, China
Waveguide Isolator
5o0648760
Waveguide Isolator 5o0648760
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0648760
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12120600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Microstrip Isolator - 5o05671 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0619250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 71.00 to 86.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Isolator - 5o0326181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details