5o.com Dual Junction Coaxial Circulator 5o13683404

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o13683404 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates across frequency ranges from 700 MHz to 1850 MHz, with a 50 Ω impedance, 200 W forward and reverse power handling, and operates at temperatures between -55°C and +125°C. The unit measures 68 × 34 × 22 mm and uses SMA female, SMA male, or N female connectors. Isolation ranges from 32 dB to 45 dB, insertion loss from 0.6 dB to 1.2 dB, and VSWR from 1.2 to 1.4. The circulator supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o13683404 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates across frequency ranges from 700 MHz to 1850 MHz, with a 50 Ω impedance, 200 W forward and reverse power handling, and operates at temperatures between -55°C and +125°C. The unit measures 68 × 34 × 22 mm and uses SMA female, SMA male, or N female connectors. Isolation ranges from 32 dB to 45 dB, insertion loss from 0.6 dB to 1.2 dB, and VSWR from 1.2 to 1.4. The circulator supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13683404 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13683404
Dual Junction Coaxial Circulator 5o13683404
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13683404
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1242220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1034340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Microstrip Isolator - 5o05340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 31.00 to 40.00 GHz
VSWR 1.4 :1
View Details
Drop in Isolator - 5o0113184 - 5o.com
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details