5o.com Surface Mount Circulator 5o14150

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o14150 series comprises surface mount circulators designed for RF power amplifier protection in applications including mobile communications, satellite, and military systems. Each variant operates within a specified frequency range from 703 MHz to 5000 MHz, with insertion loss ranging from 0.3 dB to 0.5 dB, isolation of at least 18 dB, and maximum VSWR of 1.3. All units feature a 50 Ω impedance, SMT connection type, and handle forward and reverse power up to 60 W. The physical dimensions are Φ15.5 mm by 7 mm, with an operating temperature range of -40 °C to +85 °C and storage temperature from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o14150 series comprises surface mount circulators designed for RF power amplifier protection in applications including mobile communications, satellite, and military systems. Each variant operates within a specified frequency range from 703 MHz to 5000 MHz, with insertion loss ranging from 0.3 dB to 0.5 dB, isolation of at least 18 dB, and maximum VSWR of 1.3. All units feature a 50 Ω impedance, SMT connection type, and handle forward and reverse power up to 60 W. The physical dimensions are Φ15.5 mm by 7 mm, with an operating temperature range of -40 °C to +85 °C and storage temperature from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Circulator - 5o14150 - 5o.com
Guangdong, China
Surface Mount Circulator
5o14150
Surface Mount Circulator 5o14150
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o14150
Product Name Surface Mount Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o03101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Isolator - 5o0250250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0013260 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Drop in Circulator - 5o12101490 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details