5o.com Coaxial Isolator 5o0035380

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0035380 series comprises coaxial isolators designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, and military systems. Each variant operates within a specified frequency range from 220 MHz to 1875 MHz, with insertion loss between 0.2 dB and 0.65 dB, isolation exceeding 15 dB up to 35 dB, and VSWR as low as 1.15. The connectors are either SMA Female or N Female, with some models featuring N Male to N Female configurations. The physical dimensions are 35 × 38 × 15 mm, impedance is 50 Ω, forward power handling is 300 W or 100 W depending on model, reverse power is 30 W, and operating temperature ranges from -40 °C to +85 °C across variants. Storage temperature spans -55 °C to +125 °C. A one-year warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o0035380 series comprises coaxial isolators designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, and military systems. Each variant operates within a specified frequency range from 220 MHz to 1875 MHz, with insertion loss between 0.2 dB and 0.65 dB, isolation exceeding 15 dB up to 35 dB, and VSWR as low as 1.15. The connectors are either SMA Female or N Female, with some models featuring N Male to N Female configurations. The physical dimensions are 35 × 38 × 15 mm, impedance is 50 Ω, forward power handling is 300 W or 100 W depending on model, reverse power is 30 W, and operating temperature ranges from -40 °C to +85 °C across variants. Storage temperature spans -55 °C to +125 °C. A one-year warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0035380 - 5o.com
Guangdong, China
Coaxial Isolator
5o0035380
Coaxial Isolator 5o0035380
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0035380
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0142420 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Isolator - 5o02160800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o12171624 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Circulator - 5o121206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details