5o.com Waveguide Isolator 5o0619310

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0619310 is a waveguide isolator designed for RF power amplifier protection in applications including communication, medical, and military systems. It operates from 27.0 to 31.0 GHz with a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, and maximum VSWR of 1.2. The device uses a WR28 (BJ320) connector and measures 19.0 × 31.75 × 12.7 mm. It handles 50 W forward power and 20 W reverse power, operates from -40 to +85°C, and is impedance-matched to 50 Ω. Installation requires proper alignment with a matching waveguide flange to prevent RF leakage.

Datasheet Summary
Powered by GS/AI

The 5o0619310 is a waveguide isolator designed for RF power amplifier protection in applications including communication, medical, and military systems. It operates from 27.0 to 31.0 GHz with a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, and maximum VSWR of 1.2. The device uses a WR28 (BJ320) connector and measures 19.0 × 31.75 × 12.7 mm. It handles 50 W forward power and 20 W reverse power, operates from -40 to +85°C, and is impedance-matched to 50 Ω. Installation requires proper alignment with a matching waveguide flange to prevent RF leakage.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0619310 - 5o.com
Guangdong, China
Waveguide Isolator
5o0619310
Waveguide Isolator 5o0619310
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0619310
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1180800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Waveguide Circulator - 5o1638380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o06491000 - 5o.com
Specs
Component Type Isolator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1326180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details