5o.com Drop in Isolator 5o011001660

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o011001660 series comprises drop-in isolators designed for RF power amplifier protection in applications including digital, satellite, and mobile communications. Each variant operates within a specific 70 to 130 MHz frequency range, offering minimum 16 dB isolation, a maximum VSWR of 1.45, and insertion loss up to 1.2 dB. They feature a TAB connector, 50 Ω impedance, and handle up to 500 W forward and 250 W reverse power. The device measures 100 × 166 × 40 mm and operates from 0 to +70 °C, with storage from -55 to +125 °C. Installation requires stainless steel or brass screws.

Datasheet Summary
Powered by GS/AI

The 5o011001660 series comprises drop-in isolators designed for RF power amplifier protection in applications including digital, satellite, and mobile communications. Each variant operates within a specific 70 to 130 MHz frequency range, offering minimum 16 dB isolation, a maximum VSWR of 1.45, and insertion loss up to 1.2 dB. They feature a TAB connector, 50 Ω impedance, and handle up to 500 W forward and 250 W reverse power. The device measures 100 × 166 × 40 mm and operates from 0 to +70 °C, with storage from -55 to +125 °C. Installation requires stainless steel or brass screws.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o011001660 - 5o.com
Guangdong, China
Drop in Isolator
5o011001660
Drop in Isolator 5o011001660
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o011001660
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o018150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0142490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0619310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1326180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details