5o.com Dual Junction Coaxial Circulator 5o1342220

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o1342220 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o1342220
Dual Junction Coaxial Circulator 5o1342220
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1342220
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1648531 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o14360 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0619310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0160607 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 0.47 GHz
VSWR 1.3 :1
View Details