5o.com Coaxial Isolator 5o0013180

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0013180 series comprises coaxial isolators designed for RF power amplifier protection in applications including satellite, mobile communication, military, and space systems. All variants feature a 50 Ω impedance, operate over frequency ranges from 6.0 to 27.5 GHz, and provide reverse power handling of 5 W and forward power handling of 60 W. The isolators use SMA or 2.92mm connectors, with operating temperature ranges of -55 °C to +85 °C or -40 °C to +85 °C depending on the model. The case dimensions are 13 × 18 × 13.8 mm. Storage temperature extends to -55 °C to +125 °C. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o0013180 series comprises coaxial isolators designed for RF power amplifier protection in applications including satellite, mobile communication, military, and space systems. All variants feature a 50 Ω impedance, operate over frequency ranges from 6.0 to 27.5 GHz, and provide reverse power handling of 5 W and forward power handling of 60 W. The isolators use SMA or 2.92mm connectors, with operating temperature ranges of -55 °C to +85 °C or -40 °C to +85 °C depending on the model. The case dimensions are 13 × 18 × 13.8 mm. Storage temperature extends to -55 °C to +125 °C. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0013180 - 5o.com
Guangdong, China
Coaxial Isolator
5o0013180
Coaxial Isolator 5o0013180
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0013180
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0153560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Surface Mount Isolator - 5o04120 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 10.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o12422204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o1491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.80 to 12.00 GHz
VSWR 1.25 :1
View Details