5o.com Dual Junction Drop in Isolator 5o02160800

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o02160800 series consists of dual junction drop-in isolators designed for RF power amplifier protection in communications, medical, military, and space applications. Each unit operates within frequency ranges from 25 MHz to 50 MHz, with insertion loss up to 40 dB, isolation minimum of 3.6 dB, and VSWR as low as 1.25. All variants feature a 50 Ω impedance, 100 W forward and 50 W reverse power handling, and TAB connectors. The physical dimensions are 160 mm × 80 mm × 28 mm, with an operating temperature range of +10 °C to +60 °C or +20 °C to +60 °C depending on model. Storage temperature extends from −55 °C to +125 °C. The housings are designed for installation using stainless steel or brass screws.

Datasheet Summary
Powered by GS/AI

The 5o02160800 series consists of dual junction drop-in isolators designed for RF power amplifier protection in communications, medical, military, and space applications. Each unit operates within frequency ranges from 25 MHz to 50 MHz, with insertion loss up to 40 dB, isolation minimum of 3.6 dB, and VSWR as low as 1.25. All variants feature a 50 Ω impedance, 100 W forward and 50 W reverse power handling, and TAB connectors. The physical dimensions are 160 mm × 80 mm × 28 mm, with an operating temperature range of +10 °C to +60 °C or +20 °C to +60 °C depending on model. Storage temperature extends from −55 °C to +125 °C. The housings are designed for installation using stainless steel or brass screws.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o02160800 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o02160800
Dual Junction Drop in Isolator 5o02160800
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o02160800
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0153560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Waveguide Circulator - 5o1648530 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o13120600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o131608004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details