5o.com Dual Junction Drop in Isolator 5o02101490

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o02101490 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, medical, and military applications. It operates from 1.35 GHz to 2.7 GHz with a minimum isolation of 36 dB, a maximum insertion loss of 1.0 dB, and a maximum VSWR of 1.3. The device has a 50 Ω impedance, handles up to 100 W forward power and 30 W reverse power, and operates within a temperature range of 0 °C to +70 °C. Its dimensions are 101.6 mm by 49.5 mm by 19 mm, and it features TAB connectors. The storage temperature range is -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o02101490 is a dual junction drop-in isolator designed for RF power amplifier protection in communication, medical, and military applications. It operates from 1.35 GHz to 2.7 GHz with a minimum isolation of 36 dB, a maximum insertion loss of 1.0 dB, and a maximum VSWR of 1.3. The device has a 50 Ω impedance, handles up to 100 W forward power and 30 W reverse power, and operates within a temperature range of 0 °C to +70 °C. Its dimensions are 101.6 mm by 49.5 mm by 19 mm, and it features TAB connectors. The storage temperature range is -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o02101490 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o02101490
Dual Junction Drop in Isolator 5o02101490
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o02101490
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0025281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13683404 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0619380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1113182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.6 :1
View Details