5o.com Dual Junction Coaxial Circulator 5o131608004

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o131608004 series is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in communications, medical, and military applications. It operates across frequency ranges from 25 to 50 MHz, with a 50Ω impedance and 50W forward and reverse power handling. The unit features SMA female or N-type connectors, a VSWR of 1.4 or lower, insertion loss up to 7.0 dB, and isolation up to 40 dB. It operates at temperatures from +10°C to +60°C and is housed in a 160×80×28 mm enclosure with storage temperatures from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o131608004 series is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in communications, medical, and military applications. It operates across frequency ranges from 25 to 50 MHz, with a 50Ω impedance and 50W forward and reverse power handling. The unit features SMA female or N-type connectors, a VSWR of 1.4 or lower, insertion loss up to 7.0 dB, and isolation up to 40 dB. It operates at temperatures from +10°C to +60°C and is housed in a 160×80×28 mm enclosure with storage temperatures from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o131608004 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o131608004
Dual Junction Coaxial Circulator 5o131608004
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o131608004
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o001001660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Surface Mount Isolator - 5o04120 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 10.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1160605 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.23 to 0.40 GHz
VSWR 0.8000 :1
View Details
Drop in Circulator - 5o118151 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details