5o.com Drop in Isolator 5o0120270

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0120270 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, and military systems. It operates across frequency ranges from 400 to 3000 MHz, with insertion loss up to 25 dB and VSWR as low as 1.15, depending on the specific frequency band. The isolator features a TAB connector, 50Ω impedance, and handles up to 100W forward and reverse power. It is packaged in a 20×27.5×10.6 mm housing and operates reliably from -40°C to +85°C, with storage tolerance up to +125°C. All variants share a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The 5o0120270 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, and military systems. It operates across frequency ranges from 400 to 3000 MHz, with insertion loss up to 25 dB and VSWR as low as 1.15, depending on the specific frequency band. The isolator features a TAB connector, 50Ω impedance, and handles up to 100W forward and reverse power. It is packaged in a 20×27.5×10.6 mm housing and operates reliably from -40°C to +85°C, with storage tolerance up to +125°C. All variants share a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0120270 - 5o.com
Guangdong, China
Drop in Isolator
5o0120270
Drop in Isolator 5o0120270
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0120270
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13261814 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1050490 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0150490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0045800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details