5o.com Waveguide Circulator 5o1638420

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1638420 is a waveguide circulator designed for RF power amplifier protection in communication, medical, military, and space applications. It operates across 12.0 to 18.0 GHz with a minimum isolation of 20 dB, a maximum VSWR of 1.3, and an insertion loss of 0.4 dB, using a WR62 (BJ140) connector. The device supports 100 W forward and reverse power handling, operates from -40 to +85°C, and is housed in a 33.3×42×38 mm package with 50 Ω impedance.

Datasheet Summary
Powered by GS/AI

The 5o1638420 is a waveguide circulator designed for RF power amplifier protection in communication, medical, military, and space applications. It operates across 12.0 to 18.0 GHz with a minimum isolation of 20 dB, a maximum VSWR of 1.3, and an insertion loss of 0.4 dB, using a WR62 (BJ140) connector. The device supports 100 W forward and reverse power handling, operates from -40 to +85°C, and is housed in a 33.3×42×38 mm package with 50 Ω impedance.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1638420 - 5o.com
Guangdong, China
Waveguide Circulator
5o1638420
Waveguide Circulator 5o1638420
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1638420
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12120600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0060750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1059720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.4 :1
View Details
Waveguide Isolator - 5o0619400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.3 :1
View Details