5o.com Dual Junction Coaxial Circulator 5o131206004

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o131206004 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in communication, military, and medical applications. It operates across frequencies from 45 MHz to 270 MHz with impedance of 50 Ω, supports forward and reverse power ratings of 200 W, and is available with SMA or N-type connectors. The device measures 120 × 60 × 28 mm and operates within a temperature range of -55 °C to +125 °C for storage, with operating ranges specified per variant. Isolation ranges from 36 to 50 dB, insertion loss from 1.15 to 1.3 dB, and VSWR from 1.0 to 2.5 depending on the frequency band. The circulator supports dual junction configurations for high isolation and is manufactured with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o131206004 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in communication, military, and medical applications. It operates across frequencies from 45 MHz to 270 MHz with impedance of 50 Ω, supports forward and reverse power ratings of 200 W, and is available with SMA or N-type connectors. The device measures 120 × 60 × 28 mm and operates within a temperature range of -55 °C to +125 °C for storage, with operating ranges specified per variant. Isolation ranges from 36 to 50 dB, insertion loss from 1.15 to 1.3 dB, and VSWR from 1.0 to 2.5 depending on the frequency band. The circulator supports dual junction configurations for high isolation and is manufactured with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o131206004 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o131206004
Dual Junction Coaxial Circulator 5o131206004
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o131206004
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1622250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
Waveguide Isolator - 5o0619300 - 5o.com
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Isolator - 5o0270380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0064660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details