5o.com Coaxial Circulator 5o1053560

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1053560 series comprises coaxial circulators designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, security, military, and space systems. Each variant operates within specified frequency bands from 300 to 1500 MHz, with insertion loss ranging from 0.2 to 0.5 dB, isolation of at least 20 dB, and VSWR up to 1.25. Connectors are N-type, either male or female, and the unit has a physical dimension of 53×56×20 mm. The series supports forward and reverse power handling of 500 W, operates over temperature ranges from -40 to +85 °C depending on model, and maintains a 50 Ω impedance. Storage temperature extends from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1053560 series comprises coaxial circulators designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, security, military, and space systems. Each variant operates within specified frequency bands from 300 to 1500 MHz, with insertion loss ranging from 0.2 to 0.5 dB, isolation of at least 20 dB, and VSWR up to 1.25. Connectors are N-type, either male or female, and the unit has a physical dimension of 53×56×20 mm. The series supports forward and reverse power handling of 500 W, operates over temperature ranges from -40 to +85 °C depending on model, and maintains a 50 Ω impedance. Storage temperature extends from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1053560 - 5o.com
Guangdong, China
Coaxial Circulator
5o1053560
Coaxial Circulator 5o1053560
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1053560
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0621280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
Microstrip Isolator - 5o0512120 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.90 to 5.90 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1040401 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o131014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details