5o.com Dual Junction Drop in Circulator 5o12120600

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o12120600 series consists of dual junction drop-in circulators designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, security, military, and space systems. Each unit features a TAB connector, operates across frequency ranges from 45 MHz to 270 MHz, and is rated for 50 Ω impedance with a forward power handling of 200 W and reverse power of 100 W. The physical dimensions are 120 × 60 × 28 mm. Operating temperature ranges vary by model from -55 °C to +125 °C for storage and -30 °C to +70 °C for operation in higher-performance variants. Insertion loss is specified up to 3.6 dB, isolation up to 50 dB, and VSWR as low as 1.15. The series supports customizable connector types, including SMA and N variants, per application needs.

Datasheet Summary
Powered by GS/AI

The 5o12120600 series consists of dual junction drop-in circulators designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, security, military, and space systems. Each unit features a TAB connector, operates across frequency ranges from 45 MHz to 270 MHz, and is rated for 50 Ω impedance with a forward power handling of 200 W and reverse power of 100 W. The physical dimensions are 120 × 60 × 28 mm. Operating temperature ranges vary by model from -55 °C to +125 °C for storage and -30 °C to +70 °C for operation in higher-performance variants. Insertion loss is specified up to 3.6 dB, isolation up to 50 dB, and VSWR as low as 1.15. The series supports customizable connector types, including SMA and N variants, per application needs.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12120600 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12120600
Dual Junction Drop in Circulator 5o12120600
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12120600
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05780 - 5o.com
Specs
Component Type Isolator
Operating Frequency 7.00 to 12.00 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Isolator - 5o0342220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o14150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o0217160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details