5o.com Waveguide Isolator 5o0622620

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating between 27.0 and 31.0 GHz with a minimum isolation of 20 dB, maximum VSWR of 1.2, and insertion loss of 0.3 dB. Mounted in a WR28 (BJ320) waveguide interface, it measures 22.5 × 62.9 × 25.9 mm, handles 120 W forward and 50 W reverse power, operates from -40 to +85°C, and stores from -55 to +125°C. Impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating between 27.0 and 31.0 GHz with a minimum isolation of 20 dB, maximum VSWR of 1.2, and insertion loss of 0.3 dB. Mounted in a WR28 (BJ320) waveguide interface, it measures 22.5 × 62.9 × 25.9 mm, handles 120 W forward and 50 W reverse power, operates from -40 to +85°C, and stores from -55 to +125°C. Impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0622620 - 5o.com
Guangdong, China
Waveguide Isolator
5o0622620
Waveguide Isolator 5o0622620
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0622620
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1013180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 40.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0628360 - 5o.com
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1013160 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1032320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.50 GHz
VSWR 1.15 :1
View Details