5o.com Dual Junction Coaxial Isolator 5o03120600

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o03120600 series comprises dual junction coaxial isolators designed for RF power amplifier protection in markets including medical, communication, and military applications. The isolators operate across frequencies from 45 MHz to 270 MHz, feature 50 Ω impedance, and are offered with SMA female, SMA male, or N female connectors. They provide insertion loss up to 50 dB and VSWR as low as 1.15, with forward power handling of 100 W or 200 W and reverse power handling of 50 W. Operating temperature ranges from -30 °C to +70 °C depending on variant, with storage temperature spanning -55 °C to +125 °C. The unit measures 120 × 60 × 28 mm. The connector type and frequency range may vary by model, but all share these fundamental ratings and dimensions.

Datasheet Summary
Powered by GS/AI

The 5o03120600 series comprises dual junction coaxial isolators designed for RF power amplifier protection in markets including medical, communication, and military applications. The isolators operate across frequencies from 45 MHz to 270 MHz, feature 50 Ω impedance, and are offered with SMA female, SMA male, or N female connectors. They provide insertion loss up to 50 dB and VSWR as low as 1.15, with forward power handling of 100 W or 200 W and reverse power handling of 50 W. Operating temperature ranges from -30 °C to +70 °C depending on variant, with storage temperature spanning -55 °C to +125 °C. The unit measures 120 × 60 × 28 mm. The connector type and frequency range may vary by model, but all share these fundamental ratings and dimensions.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o03120600 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o03120600
Dual Junction Coaxial Isolator 5o03120600
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o03120600
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1120200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0619380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1145460 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 3.80 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1013183 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.6 :1
View Details