5o.com Coaxial Circulator 5o1045460

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1045460 series comprises coaxial circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each variant operates within defined frequency bands from 1000 MHz to 3800 MHz, featuring N female connectors, insertion loss ranging from 0.3 dB to 0.5 dB, isolation of at least 18 dB, and VSWR up to 1.3. The units handle forward and reverse power up to 600 W, operate over a temperature range of -40 °C to +85 °C, and maintain a 50 Ω impedance. The physical dimensions are 45×46×26 mm. Storage temperature extends from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1045460 series comprises coaxial circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each variant operates within defined frequency bands from 1000 MHz to 3800 MHz, featuring N female connectors, insertion loss ranging from 0.3 dB to 0.5 dB, isolation of at least 18 dB, and VSWR up to 1.3. The units handle forward and reverse power up to 600 W, operate over a temperature range of -40 °C to +85 °C, and maintain a 50 Ω impedance. The physical dimensions are 45×46×26 mm. Storage temperature extends from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1045460 - 5o.com
Guangdong, China
Coaxial Circulator
5o1045460
Coaxial Circulator 5o1045460
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1045460
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o121608004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1153560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Isolator - 5o0364340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details