5o.com Coaxial Isolator 5o0062361

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, with a frequency range of 2.0 to 8.0 GHz, 14 dB minimum isolation, 1.6 maximum VSWR, and 1.8 dB maximum insertion loss, using an SMA female connector. It measures 62 × 36.8 × 19.6 mm, has 50 Ω impedance, handles 100 W forward and 30 W reverse power, and operates from +10 to +70 °C with a storage temperature range of -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, with a frequency range of 2.0 to 8.0 GHz, 14 dB minimum isolation, 1.6 maximum VSWR, and 1.8 dB maximum insertion loss, using an SMA female connector. It measures 62 × 36.8 × 19.6 mm, has 50 Ω impedance, handles 100 W forward and 30 W reverse power, and operates from +10 to +70 °C with a storage temperature range of -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0062361 - 5o.com
Guangdong, China
Coaxial Isolator
5o0062361
Coaxial Isolator 5o0062361
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0062361
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulator - 5o14250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o1250250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0050491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Waveguide Circulator - 5o1648530 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details