5o.com Waveguide Isolator 5o0628360

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0628360 series comprises waveguide isolators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates within a frequency range of 37.0 to 43.5 GHz, provides a minimum isolation of 18 dB, a maximum VSWR of 1.3, and an insertion loss of 0.4 dB, using WR22 (BJ400) connectors. The device supports 10 W forward power and 1 W reverse power, with an operating temperature range of -40 to +85℃ and storage from -55 to +125℃. It measures 28.55×36.7×12.7 mm and has a 50 Ω impedance. Installation requires precise mating with a matching waveguide flange and clean, evenly torqued connections to prevent RF leakage.

Datasheet Summary
Powered by GS/AI

The 5o0628360 series comprises waveguide isolators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates within a frequency range of 37.0 to 43.5 GHz, provides a minimum isolation of 18 dB, a maximum VSWR of 1.3, and an insertion loss of 0.4 dB, using WR22 (BJ400) connectors. The device supports 10 W forward power and 1 W reverse power, with an operating temperature range of -40 to +85℃ and storage from -55 to +125℃. It measures 28.55×36.7×12.7 mm and has a 50 Ω impedance. Installation requires precise mating with a matching waveguide flange and clean, evenly torqued connections to prevent RF leakage.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0628360 - 5o.com
Guangdong, China
Waveguide Isolator
5o0628360
Waveguide Isolator 5o0628360
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0628360
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 14.00 to 40.00 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o121125604 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0620251 - 5o.com
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0060600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details