5o.com Dual Junction Drop in Isolator 5o0270380

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0270380 series is a dual junction coaxial isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, security, military, and space systems. It features a TAB connector type and a physical dimension of 70×38×11mm. The isolators operate across frequency ranges from 200MHz to 1875MHz with insertion loss ranging from 0.4dB to 1.45dB and minimum isolation of 30dB to 60dB depending on the variant. The maximum VSWR is 1.45, with forward power handling up to 300W and reverse power up to 30W. The operating temperature range varies by variant from -40°C to +85°C, with a storage temperature range of -55°C to +125°C. The impedance is 50Ω.

Datasheet Summary
Powered by GS/AI

The 5o0270380 series is a dual junction coaxial isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, security, military, and space systems. It features a TAB connector type and a physical dimension of 70×38×11mm. The isolators operate across frequency ranges from 200MHz to 1875MHz with insertion loss ranging from 0.4dB to 1.45dB and minimum isolation of 30dB to 60dB depending on the variant. The maximum VSWR is 1.45, with forward power handling up to 300W and reverse power up to 30W. The operating temperature range varies by variant from -40°C to +85°C, with a storage temperature range of -55°C to +125°C. The impedance is 50Ω.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0270380 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0270380
Dual Junction Drop in Isolator 5o0270380
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0270380
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1056540 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.4 :1
View Details
Coaxial Isolator - 5o0010250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0642420 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o121014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details