5o.com Dual Junction Drop in Circulator 5o12101490

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o12101490 is a dual junction drop-in circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates from 1.35 to 2.7 GHz with an insertion loss of 1.0 dB, isolation of 36 dB, and a VSWR of 1.3. The device supports 100 W forward and reverse power, has a 50 Ω impedance, and uses a TAB connector. Its physical dimensions are 101.6 × 49.5 × 19 mm, with an operating temperature range of 0 to +70 °C and a storage temperature range of -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o12101490 is a dual junction drop-in circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates from 1.35 to 2.7 GHz with an insertion loss of 1.0 dB, isolation of 36 dB, and a VSWR of 1.3. The device supports 100 W forward and reverse power, has a 50 Ω impedance, and uses a TAB connector. Its physical dimensions are 101.6 × 49.5 × 19 mm, with an operating temperature range of 0 to +70 °C and a storage temperature range of -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12101490 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12101490
Dual Junction Drop in Circulator 5o12101490
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12101490
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1132340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0032320 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.50 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o13643204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details