5o.com Dual Junction Drop in Isolator 5o0240270

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0240270 is a dual junction drop-in isolator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates over frequency ranges from 400 MHz to 2700 MHz, with insertion loss up to 1.4 dB and isolation ranging from 32 dB to 50 dB depending on the band. The device handles forward power up to 100 W and reverse power up to 100 W or 30 dB, as specified per variant. It features a 50 Ω impedance, operates from -40°C to +85°C, and is packaged in a 40 × 27.5 × 8.6 mm module with TAB connectors. The isolator supports standard one-year warranty and is intended for mounting using stainless steel or brass screws.

Datasheet Summary
Powered by GS/AI

The 5o0240270 is a dual junction drop-in isolator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates over frequency ranges from 400 MHz to 2700 MHz, with insertion loss up to 1.4 dB and isolation ranging from 32 dB to 50 dB depending on the band. The device handles forward power up to 100 W and reverse power up to 100 W or 30 dB, as specified per variant. It features a 50 Ω impedance, operates from -40°C to +85°C, and is packaged in a 40 × 27.5 × 8.6 mm module with TAB connectors. The isolator supports standard one-year warranty and is intended for mounting using stainless steel or brass screws.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0240270 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0240270
Dual Junction Drop in Isolator 5o0240270
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0240270
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0132340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o12242004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o13261824 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Waveguide Circulator - 5o1648530 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details