5o.com Dual Junction Coaxial Circulator 5o1364340

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator designed for RF power amplifier protection in communications and military applications, operating from 2.0 to 4.0 GHz with 50 Ω impedance. Available with SMA female or N female connectors, it measures 64.0 × 34.0 × 21.0 mm and handles 100 W forward and reverse power. Insertion loss is 1.2 dB max, isolation is 34 dB min, and VSWR is 1.35 max. Operating temperature ranges from +10 °C to +70 °C, with storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator designed for RF power amplifier protection in communications and military applications, operating from 2.0 to 4.0 GHz with 50 Ω impedance. Available with SMA female or N female connectors, it measures 64.0 × 34.0 × 21.0 mm and handles 100 W forward and reverse power. Insertion loss is 1.2 dB max, isolation is 34 dB min, and VSWR is 1.35 max. Operating temperature ranges from +10 °C to +70 °C, with storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o1364340
Dual Junction Coaxial Circulator 5o1364340
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1364340
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05780 - 5o.com
Specs
Component Type Isolator
Operating Frequency 7.00 to 12.00 GHz
VSWR 1.25 :1
View Details
Waveguide Circulator - 5o1644440 - 5o.com
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o001001660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Isolator - 5o0326180 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details