5o.com Dual Junction Drop in Isolator 5o0217160

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0217160 series is a dual junction drop-in isolator designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It features a TAB connector, 50Ω impedance, and operates over frequency ranges from 5.0 to 25.0 GHz with insertion loss between 0.6 and 1.4 dB and isolation ranging from 32 to 46 dB. The device handles 30 W forward power and 5 W reverse power, with a temperature range of -55 to +85 °C for most variants and a storage range of -55 to +125 °C. The physical dimensions are 17.6 × 16.5 × 7.5 mm.

Datasheet Summary
Powered by GS/AI

The 5o0217160 series is a dual junction drop-in isolator designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It features a TAB connector, 50Ω impedance, and operates over frequency ranges from 5.0 to 25.0 GHz with insertion loss between 0.6 and 1.4 dB and isolation ranging from 32 to 46 dB. The device handles 30 W forward power and 5 W reverse power, with a temperature range of -55 to +85 °C for most variants and a storage range of -55 to +125 °C. The physical dimensions are 17.6 × 16.5 × 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0217160 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0217160
Dual Junction Drop in Isolator 5o0217160
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0217160
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o111001000 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o018151 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o1264340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Surface Mount Circulator - 5o14250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details