5o.com Drop in Circulator 5o1160607

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1160607 is a drop-in circulator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates across 300 to 475 MHz with a maximum insertion loss of 0.8 dB and minimum isolation of 17 dB. The unit has a VSWR of 1.35 maximum, handles 100 W forward and reverse power, and maintains a 50 Ω impedance. It is housed in a 60×60×27.5 mm package with tab connectors and operates reliably from -40 °C to +85 °C, with storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1160607 is a drop-in circulator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates across 300 to 475 MHz with a maximum insertion loss of 0.8 dB and minimum isolation of 17 dB. The unit has a VSWR of 1.35 maximum, handles 100 W forward and reverse power, and maintains a 50 Ω impedance. It is housed in a 60×60×27.5 mm package with tab connectors and operates reliably from -40 °C to +85 °C, with storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1160607 - 5o.com
Guangdong, China
Drop in Circulator
5o1160607
Drop in Circulator 5o1160607
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1160607
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1628300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o121014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o131608004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Coaxial Isolator - 5o0072720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details