5o.com Coaxial Isolator 5o0080800

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0080800 series comprises coaxial isolators designed for RF power amplifier protection in communications, medical, and military applications. Each unit operates from 10 to 55 MHz, with 50Ω impedance, and supports forward and reverse power ratings of 100 W. The isolators feature SMA or N-type connectors, with VSWR as low as 1.2 and isolation up to 16 dB depending on the frequency band. The physical dimensions are 80 mm × 80 mm × 28 mm. Operating temperature ranges from +10 °C to +60 °C for most variants, with storage temperatures from −55 °C to +125 °C. The connector type and frequency range are selectable per application.

Datasheet Summary
Powered by GS/AI

The 5o0080800 series comprises coaxial isolators designed for RF power amplifier protection in communications, medical, and military applications. Each unit operates from 10 to 55 MHz, with 50Ω impedance, and supports forward and reverse power ratings of 100 W. The isolators feature SMA or N-type connectors, with VSWR as low as 1.2 and isolation up to 16 dB depending on the frequency band. The physical dimensions are 80 mm × 80 mm × 28 mm. Operating temperature ranges from +10 °C to +60 °C for most variants, with storage temperatures from −55 °C to +125 °C. The connector type and frequency range are selectable per application.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0080800 - 5o.com
Guangdong, China
Coaxial Isolator
5o0080800
Coaxial Isolator 5o0080800
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0080800
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Isolator - 5o04200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 4.20 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o101181400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.5 :1
View Details
Drop in Isolator - 5o0140401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1021220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details