5o.com Dual Junction Drop in Circulator 5o121014914

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o121014914 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite, mobile, and military communications. It operates from 1.5 to 3.0 GHz with an insertion loss of 1.0 dB maximum and isolation of 34 dB minimum. The device has a VSWR of 1.35 maximum, 50 Ω impedance, and handles 100 W forward and reverse power. It uses a TAB connector and is rated for operation from 0 to +70 °C with a storage temperature range of -55 to +125 °C. The package measures 101.6 × 49.5 × 19 mm.

Datasheet Summary
Powered by GS/AI

The 5o121014914 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite, mobile, and military communications. It operates from 1.5 to 3.0 GHz with an insertion loss of 1.0 dB maximum and isolation of 34 dB minimum. The device has a VSWR of 1.35 maximum, 50 Ω impedance, and handles 100 W forward and reverse power. It uses a TAB connector and is rated for operation from 0 to +70 °C with a storage temperature range of -55 to +125 °C. The package measures 101.6 × 49.5 × 19 mm.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o121014914 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o121014914
Dual Junction Drop in Circulator 5o121014914
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o121014914
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o03101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0060605 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0622620 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0180800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details