5o.com Waveguide Isolator 5o0619400

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0619400 is a waveguide isolator designed for RF power amplifier protection in communications, medical, and military applications. It operates from 27.0 to 31.0 GHz with a maximum insertion loss of 0.4 dB, minimum isolation of 18 dB, and maximum VSWR of 1.3. The device uses a WR28 (BJ320) connector, has a 50 Ω impedance, and handles 10 W forward power and 1 W reverse power. Its dimensions are 19 × 40 × 10 mm, with an operating temperature range of -40 to +75 ℃ and storage temperature range of -55 to +125 ℃. The isolator must be mated with a matching waveguide flange and installed with clean, evenly torqued flange bolts to prevent RF leakage and high VSWR. The product includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o0619400 is a waveguide isolator designed for RF power amplifier protection in communications, medical, and military applications. It operates from 27.0 to 31.0 GHz with a maximum insertion loss of 0.4 dB, minimum isolation of 18 dB, and maximum VSWR of 1.3. The device uses a WR28 (BJ320) connector, has a 50 Ω impedance, and handles 10 W forward power and 1 W reverse power. Its dimensions are 19 × 40 × 10 mm, with an operating temperature range of -40 to +75 ℃ and storage temperature range of -55 to +125 ℃. The isolator must be mated with a matching waveguide flange and installed with clean, evenly torqued flange bolts to prevent RF leakage and high VSWR. The product includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0619400 - 5o.com
Guangdong, China
Waveguide Isolator
5o0619400
Waveguide Isolator 5o0619400
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0619400
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0043370 - 5o.com
Specs
Component Type Isolator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Drop in Isolator - 5o0112190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 6.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0056560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1060607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 1.3 :1
View Details