5o.com Drop in Circulator 5o1150490

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1150490 is a drop-in circulator designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It operates from 1.35 to 2.7 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.5 dB maximum insertion loss. The device uses TAB connectors, handles 100 W forward and reverse power, and operates from 0 to +70°C with a storage range of -55 to +125°C. It has a 50 Ω impedance and measures 50.8 × 49.5 × 19 mm. Stainless steel or brass screws are recommended for installation. The part supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o1150490 is a drop-in circulator designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It operates from 1.35 to 2.7 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.5 dB maximum insertion loss. The device uses TAB connectors, handles 100 W forward and reverse power, and operates from 0 to +70°C with a storage range of -55 to +125°C. It has a 50 Ω impedance and measures 50.8 × 49.5 × 19 mm. Stainless steel or brass screws are recommended for installation. The part supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1150490 - 5o.com
Guangdong, China
Drop in Circulator
5o1150490
Drop in Circulator 5o1150490
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1150490
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o0240270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Isolator - 5o0217160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1019201 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Coaxial Isolator - 5o0364340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details