5o.com Drop in Circulator 5o1113160

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1113160 is a drop-in circulator designed for RF power amplifier protection in applications including communication, military, and space systems. It operates from 26.5 to 40.0 GHz, with a 50 Ω impedance and physical dimensions of 13 × 16 × 12.6 mm. The part handles 10 W forward and reverse power, operates over a temperature range of -40 to +85°C, and stores from -55 to +125°C. It features a minimum isolation of 12 dB, maximum VSWR of 1.8, and maximum insertion loss of 1.7 dB at room temperature. The connector type is TAB.

Datasheet Summary
Powered by GS/AI

The 5o1113160 is a drop-in circulator designed for RF power amplifier protection in applications including communication, military, and space systems. It operates from 26.5 to 40.0 GHz, with a 50 Ω impedance and physical dimensions of 13 × 16 × 12.6 mm. The part handles 10 W forward and reverse power, operates over a temperature range of -40 to +85°C, and stores from -55 to +125°C. It features a minimum isolation of 12 dB, maximum VSWR of 1.8, and maximum insertion loss of 1.7 dB at room temperature. The connector type is TAB.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1113160 - 5o.com
Guangdong, China
Drop in Circulator
5o1113160
Drop in Circulator 5o1113160
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1113160
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulator - 5o14360 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0040400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Coaxial Isolator - 5o0013181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Waveguide Isolator - 5o0622380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details