5o.com Drop in Circulator 5o1132320

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1132320 series comprises drop-in circulators designed for RF power amplifier protection in communication, medical, and military applications. All variants feature a 50Ω impedance, 32×32×11mm dimensions, and operate with up to 200W forward and reverse power. Operating temperature ranges from -40°C to +85°C, with storage temperatures from -55°C to +125°C. Insertion loss is specified between 0.2dB and 0.6dB, isolation ranges from 18dB to 23dB, and VSWR is rated up to 1.3. The devices use TAB connectors.

Datasheet Summary
Powered by GS/AI

The 5o1132320 series comprises drop-in circulators designed for RF power amplifier protection in communication, medical, and military applications. All variants feature a 50Ω impedance, 32×32×11mm dimensions, and operate with up to 200W forward and reverse power. Operating temperature ranges from -40°C to +85°C, with storage temperatures from -55°C to +125°C. Insertion loss is specified between 0.2dB and 0.6dB, isolation ranges from 18dB to 23dB, and VSWR is rated up to 1.3. The devices use TAB connectors.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1132320 - 5o.com
Guangdong, China
Drop in Circulator
5o1132320
Drop in Circulator 5o1132320
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1132320
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1080801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o13101490 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1060600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0140401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details