5o.com Microstrip Isolator 5o05672

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator configured for RF power amplifier protection in communication, military, and space applications, available in 11.0-18.0 GHz and 12.0-18.0 GHz variants with 15 dB minimum isolation, 1.45 maximum VSWR, and 0.9 dB maximum insertion loss. Mounted in a 6×7×3 mm package with 50 Ω impedance, it handles 10 W forward power and 3 W reverse power, and operates from -55 °C to +85 °C with storage from -55 °C to +125 °C. Installed via gold wire bonding and sensitive to external magnetic fields.

Datasheet Summary
Powered by GS/AI

Microstrip isolator configured for RF power amplifier protection in communication, military, and space applications, available in 11.0-18.0 GHz and 12.0-18.0 GHz variants with 15 dB minimum isolation, 1.45 maximum VSWR, and 0.9 dB maximum insertion loss. Mounted in a 6×7×3 mm package with 50 Ω impedance, it handles 10 W forward power and 3 W reverse power, and operates from -55 °C to +85 °C with storage from -55 °C to +125 °C. Installed via gold wire bonding and sensitive to external magnetic fields.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05672 - 5o.com
Guangdong, China
Microstrip Isolator
5o05672
Microstrip Isolator 5o05672
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05672
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 31.00 to 40.00 GHz
VSWR 1.4 :1
View Details
Drop in Circulator - 5o1119190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0035380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Surface Mount Isolator - 5o04360 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details