5o.com Drop in Circulator 5o1142420

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1142420 is a drop-in circulator designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, and military communications. It features a 42×42×13mm tab-mounted package, 50Ω impedance, and handles 300W forward and reverse power. Operating temperature ranges from -30°C to +70°C, with storage from -55°C to +125°C. Insertion loss is between 0.25dB and 0.65dB, isolation exceeds 16dB, and VSWR is no more than 1.4, depending on the specific frequency band. The device supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o1142420 is a drop-in circulator designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, and military communications. It features a 42×42×13mm tab-mounted package, 50Ω impedance, and handles 300W forward and reverse power. Operating temperature ranges from -30°C to +70°C, with storage from -55°C to +125°C. Insertion loss is between 0.25dB and 0.65dB, isolation exceeds 16dB, and VSWR is no more than 1.4, depending on the specific frequency band. The device supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1142420 - 5o.com
Guangdong, China
Drop in Circulator
5o1142420
Drop in Circulator 5o1142420
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1142420
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0156630 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o131447204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1080801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1019200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details